1000µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 25mOhm
CAP TANT 1000UF 10% 4V 2924
CAP TANT 1000UF 10% 4V 2924
CAPACITOR TANT, 1000UF 4V, 0.025 OHM, 0.1, 2924; Capacitance:1000µF; Capacitance Tolerance:± 10%; Voltage Rating:4V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSV108K004R0025-ND | TPSV108K004R0025 | TPSV108K004R0025 | 54J9248 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 1000Uf 4V, 0.025 Ohm, 0.1, 2924; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |