AVX Corporation Tantalum Capacitors TPSV107M025S0100

Description
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV107M025S0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV107M025S0100TR-ND
Tantalum Capacitors 478-TPSV107M025S0100TR-ND
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 100mOhm @ 100kHz

100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV107M025S0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV107M025S0100
Tantalum Capacitors TPSV107M025S0100
CAP TANT 100UF 20% 25V 2924

CAP TANT 100UF 20% 25V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSV107M025S0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV107M025S0100
Capacitors - Tantalum Capacitors TPSV107M025S0100
CAP TANT 100UF 20% 25V 2924

CAP TANT 100UF 20% 25V 2924

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSV107M025S0100TR-ND TPSV107M025S0100 TPSV107M025S0100
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491B225K020AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details