KYOCERA AVX Components Corporation Tantalum Capacitors TPSV107M020S0085

Description
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 85mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 85mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV107M020S0085TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV107M020S0085TR-ND
Tantalum Capacitors 478-TPSV107M020S0085TR-ND
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 85mOhm @ 100kHz

100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 85mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV107M020S0085 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV107M020S0085
Tantalum Capacitors TPSV107M020S0085
CAP TANT 100UF 20% 20V 2924

CAP TANT 100UF 20% 20V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSV107M020S0085 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSV107M020S0085
Capacitors - Tantalum Capacitors TPSV107M020S0085
CAP TANT 100UF 20% 20V 2924

CAP TANT 100UF 20% 20V 2924

Supplier's Site
Capacitor Tant, 100Uf 20V, 0.085 Ohm, 0.2, 2924; Capacitance Kyocera Avx - 65M6267 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 20V, 0.085 Ohm, 0.2, 2924; Capacitance Kyocera Avx
65M6267
Capacitor Tant, 100Uf 20V, 0.085 Ohm, 0.2, 2924; Capacitance Kyocera Avx 65M6267
CAPACITOR TANT, 100UF 20V, 0.085 OHM, 0.2, 2924; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 100UF 20V, 0.085 OHM, 0.2, 2924; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSV107M020S0085TR-ND TPSV107M020S0085 TPSV107M020S0085 65M6267
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 100Uf 20V, 0.085 Ohm, 0.2, 2924; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details