AVX Corporation Tantalum Capacitors TPSV107M020R0060V

Description
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV107M020R0060VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV107M020R0060VTR-ND
Tantalum Capacitors 478-TPSV107M020R0060VTR-ND
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm @ 100kHz

100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV107M020R0060V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV107M020R0060V
Tantalum Capacitors TPSV107M020R0060V
CAP TANT 100UF 20% 20V 2924

CAP TANT 100UF 20% 20V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSV107M020R0060VTR-ND TPSV107M020R0060V
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 336SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers