AVX Corporation Tantalum Capacitors TPSV107K025H0100

Description
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV107K025H0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV107K025H0100TR-ND
Tantalum Capacitors 478-TPSV107K025H0100TR-ND
100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 100mOhm @ 100kHz

100µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV107K025H0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV107K025H0100
Tantalum Capacitors TPSV107K025H0100
CAP TANT 100UF 10% 25V 2924

CAP TANT 100UF 10% 25V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSV107K025H0100TR-ND TPSV107K025H0100
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701106 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details