100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 85mOhm
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 85mOhm
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 85mOhm
Cap Tant Solid 100uF 20V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.085 Ohm 125°C T/R Product overview: TPSV107K020R0085 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.085 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.085 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV107K020R0085 can be used for catalog matching and distributor lookup.
CAP TANT 100UF 10% 20V 2924
CAP TANT 100UF 10% 20V 2924
TANTALUM CAPACITOR, 100UF 20V, 0.085 OHM, 0.1, 2924; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.085ohm; Manufacturer Size Code:V; Failure Rate:-; Case Size:2924RoHS Compliant: Yes
CAPACITOR TANT, 100UF 20V, 0.085 OHM, 0.1, 2924; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.085ohm; Manufacturer Size Code:V; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 100UF 10% 20V 2924
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4154-6-ND | 478-4154-2-ND | 59-TPSV107K020R0085 | TPSV107K020R0085 | TPSV107K020R0085 | 75M2998 | 95C2026 | TPSV107K020R0085 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 20V 0.085 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 100Uf 20V, 0.085 Ohm, 0.1, 2924; Capacitance Kyocera Avx | Capacitor Tant, 100Uf 20V, 0.085 Ohm, 0.1, 2924; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |