Kyocera Corporation Tantalum Capacitors TPSV107K020R0060

Description
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3330-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3330-2-ND
Tantalum Capacitors 478-3330-2-ND
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm

100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3330-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3330-1-ND
Tantalum Capacitors 478-3330-1-ND
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm

100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3330-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3330-6-ND
Tantalum Capacitors 478-3330-6-ND
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm

100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 20V 0.06 Ohm Capacitor
59-TPSV107K020R0060
SMD 100uF 20V 0.06 Ohm Capacitor 59-TPSV107K020R0060
Cap Tant Solid 100uF 20V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.06 Ohm 125°C T/R Product overview: TPSV107K020R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV107K020R0060 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 20V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.06 Ohm 125°C T/R Product overview: TPSV107K020R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.06 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV107K020R0060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSV107K020R0060 - 708251-TPSV107K020R0060 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSV107K020R0060
708251-TPSV107K020R0060
Tantalum Capacitors - TPSV107K020R0060 708251-TPSV107K020R0060
Manufacturer: AVX Corporation Win Source Part Number: 708251-TPSV107K020R0 060 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 100μF Tolerance: ±10% Voltage - Rated: 20V ESR (Equivalent Series Resistance): 60mOhm Manufacturer Size Code: V Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2924 (7361 Metric) Height - Seated (Maximum): 0.148" (3.75mm) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708251-TPSV107K020R0060
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 100μF
Tolerance: ±10%
Voltage - Rated: 20V
ESR (Equivalent Series Resistance): 60mOhm
Manufacturer Size Code: V
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2924 (7361 Metric)
Height - Seated (Maximum): 0.148" (3.75mm)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)

Buy Now
Capacitors - Tantalum Capacitors - TPSV107K020R0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV107K020R0060
Capacitors - Tantalum Capacitors TPSV107K020R0060
CAP TANT 100UF 10% 20V 2924

CAP TANT 100UF 10% 20V 2924

Supplier's Site
Tantalum Capacitor, 100Uf, 20V, 0.06 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx - 30H5405 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, 0.06 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx
30H5405
Tantalum Capacitor, 100Uf, 20V, 0.06 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx 30H5405
TANTALUM CAPACITOR, 100UF, 20V, 0.06 OHM, 0.1, 2924, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 20V, 0.06 OHM, 0.1, 2924, FULL REEL; Capacitance:100µF; Voltage(DC):20V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx - 93K0877 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx
93K0877
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx 93K0877
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 20 V, 2924 [7361 Metric], V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 20 V, 2924 [7361 Metric], V RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSV107K020R0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV107K020R0060
Tantalum Capacitors TPSV107K020R0060
CAP TANT 100UF 10% 20V 2924

CAP TANT 100UF 10% 20V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3330-2-ND 478-3330-6-ND 59-TPSV107K020R0060 708251-TPSV107K020R0060 TPSV107K020R0060 30H5405 93K0877 TPSV107K020R0060
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 20V 0.06 Ohm Capacitor Tantalum Capacitors - TPSV107K020R0060 Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf, 20V, 0.06 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 20 V, 2924 [7361 Metric], V Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX101M315H012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details