AVX Corporation Tantalum Capacitors TPSV107K020H0060

Description
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV107K020H0060TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV107K020H0060TR-ND
Tantalum Capacitors 478-TPSV107K020H0060TR-ND
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm @ 100kHz

100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV107K020H0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV107K020H0060
Tantalum Capacitors TPSV107K020H0060
CAP TANT 100UF 10% 20V 2924

CAP TANT 100UF 10% 20V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSV107K020H0060TR-ND TPSV107K020H0060
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details