Kyocera Corporation Tantalum Capacitors TPST685K010R1800

Description
6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPST685K010R1800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPST685K010R1800-ND
Tantalum Capacitors TPST685K010R1800-ND
6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm

6.8µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 1.8Ohm

Buy Now Datasheet
Capacitor Tant, 6.8Uf, 10V, 1.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 64M5344 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 6.8Uf, 10V, 1.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx
64M5344
Capacitor Tant, 6.8Uf, 10V, 1.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx 64M5344
CAPACITOR TANT, 6.8UF, 10V, 1.8 OHM, 0.1, 1210; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:1210 [3225 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 6.8UF, 10V, 1.8 OHM, 0.1, 1210; Capacitance:6.8µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:1210 [3225 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPST685K010R1800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPST685K010R1800
Tantalum Capacitors TPST685K010R1800
CAP TANT 6.8UF 10% 10V 1411

CAP TANT 6.8UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPST685K010R1800-ND 64M5344 TPST685K010R1800
Product Name Tantalum Capacitors Capacitor Tant, 6.8Uf, 10V, 1.8 Ohm, 0.1, 1210; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details