The TPST476K006R1200 is a molded tantalum capacitor from the TPS series, featuring a capacitance of 47 µF and a rated voltage of 6.3 V. It is designed for surface mount applications and has a low equivalent series resistance (ESR) of 1.2 Ohms, making it suitable for power supply applications, particularly in medium power DC/DC converters. The capacitor operates within a temperature range of -55°C to +125°C and is available in case sizes 1411 (3528 metric) and 1210. It is compliant with lead-free standards and is packaged in reels of 2500 units. The product is characterized by high reliability, with a maximum leakage current and a maximum dissipation factor specified at 100 kHz. This capacitor is a viable option for engineers seeking reliable performance in demanding environments.
47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 1.2Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 901093-TPST476K006R1
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 47 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 1.2Ohm
Package: 1411 (3528 Metric), 1210
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
CAP TANT 47UF 10% 6.3V 1411
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TPST476K006R1200-ND | 901093-TPST476K006R1200 | TPST476K006R1200 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TPST476K006R1200 | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum |
| Capacitance Range | 47 microF | 47 microF |