Kyocera Corporation Tantalum Capacitors TPST226K010R0800

Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 800mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPST226K010R0800-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPST226K010R0800-ND
Tantalum Capacitors TPST226K010R0800-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 800mOhm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 800mOhm

Buy Now Datasheet
Tantalum Capacitors - TPST226K010R0800 - 1113893-TPST226K010R0800 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPST226K010R0800
1113893-TPST226K010R0800
Tantalum Capacitors - TPST226K010R0800 1113893-TPST226K010R0800
Manufacturer: AVX Corporation Win Source Part Number: 1113893-TPST226K010R 0800 Packaging: Reel - TR Type: Molded Features: General Purpose Voltage Rating: 10V Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Capacitance: 22μF Tolerance: ±10% Manufacturer Size Code: T ESR: 800 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1113893-TPST226K010R0800
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 10V
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Capacitance: 22μF
Tolerance: ±10%
Manufacturer Size Code: T
ESR: 800 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Tant, 22Uf, 10V, 0.8 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx - 54J9233 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 10V, 0.8 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx
54J9233
Capacitor Tant, 22Uf, 10V, 0.8 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx 54J9233
CAPACITOR TANT, 22UF, 10V, 0.8 OHM, 0.1, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:T; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 10V, 0.8 OHM, 0.1, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:T; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPST226K010R0800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPST226K010R0800
Capacitors - Tantalum Capacitors TPST226K010R0800
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site
CAP TANT 22UF 10% 10V 1411 - 66-TPST226K010R0800 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 10% 10V 1411
66-TPST226K010R0800
CAP TANT 22UF 10% 10V 1411 66-TPST226K010R0800
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site
Tantalum Capacitors - TPST226K010R0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPST226K010R0800
Tantalum Capacitors TPST226K010R0800
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPST226K010R0800-ND 1113893-TPST226K010R0800 54J9233 TPST226K010R0800 66-TPST226K010R0800 TPST226K010R0800
Product Name Tantalum Capacitors Tantalum Capacitors - TPST226K010R0800 Capacitor Tant, 22Uf, 10V, 0.8 Ohm, 0.1, 1210, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors CAP TANT 22UF 10% 10V 1411 Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details