The TPST225M016R2000 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2 µF and a rated voltage of 16V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in medium power DC/DC converters and is tested for surge current capability. The operating temperature range is from -55°C to +125°C, making it versatile for various environmental conditions. The capacitor is also lead-free compatible and available in multiple case sizes, ensuring flexibility in design. With a maximum ESR rating at 100 kHz, it provides reliable performance for power supply applications.
2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2Ohm
CAP TANT 2.2UF 20% 16V 1411
CAPACITOR TANT, 2.2UF, 16V, 2 OHM, 0.2, 1210; Capacitance:2.2µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Case Style:1411 [3528 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:2ohmRoHS Compliant: Yes
CAP TANT 2.2UF 20% 16V 1411
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPST225M016R2000-ND | TPST225M016R2000 | 54J9232 | TPST225M016R2000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 2.2Uf, 16V, 2 Ohm, 0.2, 1210; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |