Kyocera Corporation Tantalum Capacitors TPST106M010R2000

Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPST106M010R2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPST106M010R2000-ND
Tantalum Capacitors TPST106M010R2000-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPST106M010R2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPST106M010R2000
Capacitors - Tantalum Capacitors TPST106M010R2000
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site
Tantalum Capacitors - TPST106M010R2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPST106M010R2000
Tantalum Capacitors TPST106M010R2000
CAP TANT 10UF 20% 10V 1411

CAP TANT 10UF 20% 10V 1411

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 10V, 2 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J9230 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 10V, 2 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J9230
Capacitor Tant, 10Uf, 10V, 2 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J9230
CAPACITOR TANT, 10UF, 10V, 2 OHM, 0.2, 1210; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 10V, 2 OHM, 0.2, 1210; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPST106M010R2000-ND TPST106M010R2000 TPST106M010R2000 54J9230
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 10V, 2 Ohm, 0.2, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814679 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details