Kyocera Corporation Tantalum Capacitors TPST106K016R1000

Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 1Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPST106K016R1000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPST106K016R1000-ND
Tantalum Capacitors TPST106K016R1000-ND
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 1Ohm

10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TPST106K016R1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPST106K016R1000
Tantalum Capacitors TPST106K016R1000
CAP TANT 10UF 10% 16V 1411

CAP TANT 10UF 10% 16V 1411

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 16V, 1 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 54J9228 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 16V, 1 Ohm, 0.1, 1210; Capacitance Kyocera Avx
54J9228
Capacitor Tant, 10Uf, 16V, 1 Ohm, 0.1, 1210; Capacitance Kyocera Avx 54J9228
CAPACITOR TANT, 10UF, 16V, 1 OHM, 0.1, 1210; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Case Style:1411 [3528 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:1ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 16V, 1 OHM, 0.1, 1210; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Case Style:1411 [3528 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number TPST106K016R1000-ND TPST106K016R1000 54J9228
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 16V, 1 Ohm, 0.1, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitor, 10Uf, 35V, Radial 10%; Capacitance Cornell Dubilier - 28M4495 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers