Kyocera Corporation Tantalum Capacitors TPST106K010R2000

Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPST106K010R2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPST106K010R2000-ND
Tantalum Capacitors TPST106K010R2000-ND
10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2Ohm

10µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Capacitor Tant, 10Uf, 10V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 54J9226 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 10V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx
54J9226
Capacitor Tant, 10Uf, 10V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx 54J9226
CAPACITOR TANT, 10UF, 10V, 2 OHM, 0.1, 1210; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:1411 [3528 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 10V, 2 OHM, 0.1, 1210; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:1411 [3528 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 10 V, 1411 [3528 Metric], T Rohs Compliant Kyocera Avx - 15P3740 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 10 V, 1411 [3528 Metric], T Rohs Compliant Kyocera Avx
15P3740
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 10 V, 1411 [3528 Metric], T Rohs Compliant Kyocera Avx 15P3740
Surface Mount Tantalum Capacitor, TPS Series, 10 F, 10%, 10 V, 1411 [3528 Metric], T RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 10 F, 10%, 10 V, 1411 [3528 Metric], T RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPST106K010R2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPST106K010R2000
Tantalum Capacitors TPST106K010R2000
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPST106K010R2000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPST106K010R2000
Capacitors - Tantalum Capacitors TPST106K010R2000
CAP TANT 10UF 10% 10V 1411

CAP TANT 10UF 10% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TPST106K010R2000-ND 54J9226 15P3740 TPST106K010R2000 TPST106K010R2000
Product Name Tantalum Capacitors Capacitor Tant, 10Uf, 10V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 10 V, 1411 [3528 Metric], T Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details