Kyocera Corporation Tantalum Capacitors TPST105M020R2000

Description
1µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPST105M020R2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPST105M020R2000-ND
Tantalum Capacitors TPST105M020R2000-ND
1µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 2Ohm

1µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Capacitor Tant, 1Uf, 20V, 2 Ohm, 0.2, 1210; Capacitance Kyocera Avx - 54J9225 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 20V, 2 Ohm, 0.2, 1210; Capacitance Kyocera Avx
54J9225
Capacitor Tant, 1Uf, 20V, 2 Ohm, 0.2, 1210; Capacitance Kyocera Avx 54J9225
CAPACITOR TANT, 1UF, 20V, 2 OHM, 0.2, 1210; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Case Style:1411 [3528 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 20V, 2 OHM, 0.2, 1210; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Case Style:1411 [3528 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPST105M020R2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPST105M020R2000
Capacitors - Tantalum Capacitors TPST105M020R2000
CAP TANT 1UF 20% 20V 1411

CAP TANT 1UF 20% 20V 1411

Supplier's Site
Tantalum Capacitors - TPST105M020R2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPST105M020R2000
Tantalum Capacitors TPST105M020R2000
CAP TANT 1UF 20% 20V 1411

CAP TANT 1UF 20% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPST105M020R2000-ND 54J9225 TPST105M020R2000 TPST105M020R2000
Product Name Tantalum Capacitors Capacitor Tant, 1Uf, 20V, 2 Ohm, 0.2, 1210; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers