The Capacitor Tant, 4.7µF, 6.3V, 4 Ohm, 0.1, 1206 is a solid tantalum capacitor designed for surface mount applications. It features a capacitance value of 4.7µF with a tolerance of ±10%. The capacitor has a rated voltage of 6.3V and an equivalent series resistance (ESR) of 4 Ohms, making it suitable for applications requiring low ESR characteristics. The component is RoHS compliant, ensuring it meets environmental regulations. Its case size is 1206, which corresponds to 3216 metric dimensions, facilitating integration into various electronic designs. This capacitor is ideal for use in power supply circuits and other medium power DC/DC converter applications.
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm
CAP TANT 4.7UF 10% 6.3V 1206
CAP TANT 4.7UF 10% 6.3V 1206
TANTALUM CAPACITOR, 4.7UF, 6.3V, 4 OHM, 0.1, 1206; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:4ohm; Manufacturer Size Code:S; Failure Rate:-; Product Width:1.6mmRoHS Compliant: Yes
CAPACITOR TANT, 4.7UF, 6.3V, 4 OHM, 0.1, 1206; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9268-1-ND | 478-9268-6-ND | TPSS475K006R4000 | TPSS475K006R4000 | 97M6535 | 64M1276 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 6.3V, 4 Ohm, 0.1, 1206; Capacitance Kyocera Avx | Capacitor Tant, 4.7Uf, 6.3V, 4 Ohm, 0.1, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |