KYOCERA AVX Components Corporation Tantalum Capacitors TPSS226M006R0900

Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSS226M006R0900-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSS226M006R0900-ND
Tantalum Capacitors TPSS226M006R0900-ND
22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

22µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSS226M006R0900 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSS226M006R0900
Capacitors - Tantalum Capacitors TPSS226M006R0900
CAP TANT 22UF 20% 6.3V 1206

CAP TANT 22UF 20% 6.3V 1206

Supplier's Site
Capacitor Tant, 22Uf, 6.3V, 0.9 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 54J9223 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 6.3V, 0.9 Ohm, 0.2, 1206; Capacitance Kyocera Avx
54J9223
Capacitor Tant, 22Uf, 6.3V, 0.9 Ohm, 0.2, 1206; Capacitance Kyocera Avx 54J9223
CAPACITOR TANT, 22UF, 6.3V, 0.9 OHM, 0.2, 1206; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 6.3V, 0.9 OHM, 0.2, 1206; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSS226M006R0900 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSS226M006R0900
Tantalum Capacitors TPSS226M006R0900
CAP TANT 22UF 20% 6.3V 1206

CAP TANT 22UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSS226M006R0900-ND TPSS226M006R0900 54J9223 TPSS226M006R0900
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 22Uf, 6.3V, 0.9 Ohm, 0.2, 1206; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 6933861 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers