AVX Corporation Tantalum Capacitors TPSS105K020R6000

Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSS105K020R6000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSS105K020R6000-ND
Tantalum Capacitors TPSS105K020R6000-ND
1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6Ohm

1µF Molded Tantalum Capacitors 20V 1206 (3216 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - TPSS105K020R6000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSS105K020R6000
Tantalum Capacitors TPSS105K020R6000
CAP TANT 1UF 10% 20V 1206

CAP TANT 1UF 10% 20V 1206

Supplier's Site Datasheet
Tantalum Capacitor, 1Uf, 20V, 6 Ohm, 0.1, 1206; Capacitance Kyocera Avx - 64M4900 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 20V, 6 Ohm, 0.1, 1206; Capacitance Kyocera Avx
64M4900
Tantalum Capacitor, 1Uf, 20V, 6 Ohm, 0.1, 1206; Capacitance Kyocera Avx 64M4900
TANTALUM CAPACITOR, 1UF, 20V, 6 OHM, 0.1, 1206; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:104mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 20V, 6 OHM, 0.1, 1206; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:S; Failure Rate:-; Ripple Current:104mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 1Uf, 20V, 6 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx - 56K4118 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 20V, 6 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx
56K4118
Capacitor Tant, 1Uf, 20V, 6 Ohm, 0.1, 1206, Full Reel; Capacitance Kyocera Avx 56K4118
CAPACITOR TANT, 1UF, 20V, 6 OHM, 0.1, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:S; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 20V, 6 OHM, 0.1, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):20V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:6ohm; Manufacturer Size Code:S; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSS105K020R6000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSS105K020R6000
Capacitors - Tantalum Capacitors TPSS105K020R6000
CAP TANT 1UF 10% 20V 1206

CAP TANT 1UF 10% 20V 1206

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSS105K020R6000-ND TPSS105K020R6000 64M4900 TPSS105K020R6000
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 20V, 6 Ohm, 0.1, 1206; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers