10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1.5Ohm
CAP TANT 10UF 20% 6.3V 0805
CAPACITOR TANT, 10UF, 6.3V, 1.5 OHM, 0.2, 805, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:R; Failure Rate:- RoHS Compliant: Yes
CAP TANT 10UF 20% 6.3V 0805
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSR106M006R1500-ND | TPSR106M006R1500 | 54J9213 | TPSR106M006R1500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 10Uf, 6.3V, 1.5 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |