AVX Corporation Tantalum Capacitors TPSR106K006R1000

Description
KYOCERA AVX TPSR106K006R1000
Request a Quote Datasheet
Description
KYOCERA AVX TPSR106K006R1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1358404P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1358404P
Tantalum Capacitors 1358404P
KYOCERA AVX TPSR106K006R1000

KYOCERA AVX TPSR106K006R1000

Supplier's Site
Tantalum Capacitors - 1358404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1358404
Tantalum Capacitors 1358404
KYOCERA AVX TPSR106K006R1000

KYOCERA AVX TPSR106K006R1000

Supplier's Site
Tantalum Capacitors - 1732778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1732778
Tantalum Capacitors 1732778
KYOCERA AVX TPSR106K006R1000

KYOCERA AVX TPSR106K006R1000

Supplier's Site
Tantalum Capacitors - 478-9265-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9265-1-ND
Tantalum Capacitors 478-9265-1-ND
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1Ohm

10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-9265-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9265-2-ND
Tantalum Capacitors 478-9265-2-ND
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1Ohm

10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-9265-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9265-6-ND
Tantalum Capacitors 478-9265-6-ND
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1Ohm

10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 6.3V 1 Ohm Capacitor
59-TPSR106K006R1000
SMD 10uF 6.3V 1 Ohm Capacitor 59-TPSR106K006R1000
Cap Tant Solid 10uF 6.3V R CASE 10% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 1 Ohm 125°C T/R Product overview: TPSR106K006R1000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSR106K006R1000 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 6.3V R CASE 10% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 1 Ohm 125°C T/R Product overview: TPSR106K006R1000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSR106K006R1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 6.3V, 1 Ohm, 0.1, 805; Capacitance Kyocera Avx - 64M4897 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6.3V, 1 Ohm, 0.1, 805; Capacitance Kyocera Avx
64M4897
Tantalum Capacitor, 10Uf, 6.3V, 1 Ohm, 0.1, 805; Capacitance Kyocera Avx 64M4897
TANTALUM CAPACITOR, 10UF, 6.3V, 1 OHM, 0.1, 805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:235mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6.3V, 1 OHM, 0.1, 805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:235mA RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 10Uf, 6.3V, 1 Ohm, 0.1, 805; Capacitance Kyocera Avx - 54J9210 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 6.3V, 1 Ohm, 0.1, 805; Capacitance Kyocera Avx
54J9210
Capacitor Tant, 10Uf, 6.3V, 1 Ohm, 0.1, 805; Capacitance Kyocera Avx 54J9210
CAPACITOR TANT, 10UF, 6.3V, 1 OHM, 0.1, 805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:R; Product Length:2.05mm; Product Width:1.3mmRoHS Compliant: Yes

CAPACITOR TANT, 10UF, 6.3V, 1 OHM, 0.1, 805; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; ESR:1ohm; Manufacturer Size Code:R; Product Length:2.05mm; Product Width:1.3mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 6.3 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx - 59M2817 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 6.3 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx
59M2817
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 6.3 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx 59M2817
Surface Mount Tantalum Capacitor, TPS Series, 10 F, 10%, 6.3 V, 0805 [2012 Metric], R RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 10 F, 10%, 6.3 V, 0805 [2012 Metric], R RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Tant, Case R Rohs Compliant Kyocera Avx - 66AH7325 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Tant, Case R Rohs Compliant Kyocera Avx
66AH7325
Cap, 10Uf, 6.3V, Tant, Case R Rohs Compliant Kyocera Avx 66AH7325
CAP, 10UF, 6.3V, TANT, CASE R ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, TANT, CASE R ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP TANT 10UF 10% 6.3V 0805 - 66-TPSR106K006R1000 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 10% 6.3V 0805
66-TPSR106K006R1000
CAP TANT 10UF 10% 6.3V 0805 66-TPSR106K006R1000
CAP TANT 10UF 10% 6.3V 0805

CAP TANT 10UF 10% 6.3V 0805

Supplier's Site
Tantalum Capacitors - TPSR106K006R1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSR106K006R1000
Tantalum Capacitors TPSR106K006R1000
CAP TANT 10UF 10% 6.3V 0805

CAP TANT 10UF 10% 6.3V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSR106K006R1000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSR106K006R1000
Capacitors - Tantalum Capacitors TPSR106K006R1000
CAP TANT 10UF 10% 6.3V 0805

CAP TANT 10UF 10% 6.3V 0805

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1358404P 1358404 478-9265-1-ND 478-9265-6-ND 59-TPSR106K006R1000 64M4897 54J9210 59M2817 66-TPSR106K006R1000 TPSR106K006R1000 TPSR106K006R1000
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 10uF 6.3V 1 Ohm Capacitor Tantalum Capacitor, 10Uf, 6.3V, 1 Ohm, 0.1, 805; Capacitance Kyocera Avx Capacitor Tant, 10Uf, 6.3V, 1 Ohm, 0.1, 805; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 10 F, 10%, 6.3 V, 0805 [2012 Metric], R Rohs Compliant Kyocera Avx CAP TANT 10UF 10% 6.3V 0805 Tantalum Capacitors Capacitors - Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers