Kyocera Corporation SMD 1uF 25V 2.5 Ohm Capacitor TPSR105M025R2500

Description
Cap Tant Solid 1uF 25V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 2.5 Ohm 125°C T/R Product overview: TPSR105M025R2500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSR105M025R2500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1uF 25V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 2.5 Ohm 125°C T/R Product overview: TPSR105M025R2500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSR105M025R2500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 25V 2.5 Ohm Capacitor
59-TPSR105M025R2500
SMD 1uF 25V 2.5 Ohm Capacitor 59-TPSR105M025R2500
Cap Tant Solid 1uF 25V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 2.5 Ohm 125°C T/R Product overview: TPSR105M025R2500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSR105M025R2500 can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 25V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 2.5 Ohm 125°C T/R Product overview: TPSR105M025R2500 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 25V, 2.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 25V, 2.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSR105M025R2500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSR105M025R2500 - 798335-TPSR105M025R2500 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSR105M025R2500
798335-TPSR105M025R2500
Tantalum Capacitors - TPSR105M025R2500 798335-TPSR105M025R2500
Manufacturer: AVX Corporation Win Source Part Number: 798335-TPSR105M025R2 500 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 0805 Mounting: SMD Capacitance: 1μF Tolerance: ±20% ESR (Equivalent Series Resistance): 2.5 Ohm Manufacturer Size Code: R Family Name: TPS Categories: Capacitors Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm) Height - Seated (Maximum): 0.047" (1.20mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): TPSR105M025R2500|TPS R105M025A2500; TPSR105M025K2500; TPSR105M025B2500; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 798335-TPSR105M025R2500
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 0805
Mounting: SMD
Capacitance: 1μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 2.5 Ohm
Manufacturer Size Code: R
Family Name: TPS
Categories: Capacitors
Dimension: 0.081" L x 0.051" W (2.05mm x 1.30mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): TPSR105M025R2500|TPSR105M025A2500; TPSR105M025K2500; TPSR105M025B2500;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - TPSR105M025R2500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSR105M025R2500-ND
Tantalum Capacitors TPSR105M025R2500-ND
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 2.5Ohm

1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 2.5Ohm

Buy Now Datasheet
Capacitor Tant, 1Uf, 25V, 2.5 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx - 65M6256 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 25V, 2.5 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx
65M6256
Capacitor Tant, 1Uf, 25V, 2.5 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx 65M6256
CAPACITOR TANT, 1UF, 25V, 2.5 OHM, 0.2, 805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:-RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 25V, 2.5 OHM, 0.2, 805, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSR105M025R2500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSR105M025R2500
Tantalum Capacitors TPSR105M025R2500
CAP TANT 1UF 20% 25V 0805

CAP TANT 1UF 20% 25V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSR105M025R2500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSR105M025R2500
Capacitors - Tantalum Capacitors TPSR105M025R2500
CAP TANT 1UF 20% 25V 0805

CAP TANT 1UF 20% 25V 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSR105M025R2500 798335-TPSR105M025R2500 TPSR105M025R2500-ND 65M6256 TPSR105M025R2500 TPSR105M025R2500
Product Name SMD 1uF 25V 2.5 Ohm Capacitor Tantalum Capacitors - TPSR105M025R2500 Tantalum Capacitors Capacitor Tant, 1Uf, 25V, 2.5 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Packing Method Tape and Reel Tape Reel; Reel package Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers