1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 6Ohm @ 100kHz
CAP TANT 1UF 20% 20V 0805
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-TPSR105M020S6000TR-ND | TPSR105M020S6000 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 1 microF | 1 microF |