Kyocera Corporation Tantalum Capacitors TPSR105M020R6000

Description
1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSR105M020R6000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSR105M020R6000-ND
Tantalum Capacitors TPSR105M020R6000-ND
1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 6Ohm

1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSR105M020R6000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSR105M020R6000
Capacitors - Tantalum Capacitors TPSR105M020R6000
CAP TANT 1UF 20% 20V 0805

CAP TANT 1UF 20% 20V 0805

Supplier's Site
Capacitor Tant, 1Uf, 20V, 6 Ohm, 0.2, 805; Capacitance Kyocera Avx - 92H7462 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 20V, 6 Ohm, 0.2, 805; Capacitance Kyocera Avx
92H7462
Capacitor Tant, 1Uf, 20V, 6 Ohm, 0.2, 805; Capacitance Kyocera Avx 92H7462
CAPACITOR TANT, 1UF, 20V, 6 OHM, 0.2, 805; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:6ohm RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 20V, 6 OHM, 0.2, 805; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage Rating:20V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C; ESR:6ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSR105M020R6000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSR105M020R6000
Tantalum Capacitors TPSR105M020R6000
CAP TANT 1UF 20% 20V 0805

CAP TANT 1UF 20% 20V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSR105M020R6000-ND TPSR105M020R6000 92H7462 TPSR105M020R6000
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1Uf, 20V, 6 Ohm, 0.2, 805; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details