AVX Corporation Tantalum Capacitors TPSP106M010H2000

Description
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSP106M010H2000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSP106M010H2000TR-ND
Tantalum Capacitors 478-TPSP106M010H2000TR-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm @ 100kHz

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSP106M010H2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSP106M010H2000
Tantalum Capacitors TPSP106M010H2000
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSP106M010H2000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSP106M010H2000
Capacitors - Tantalum Capacitors TPSP106M010H2000
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSP106M010H2000TR-ND TPSP106M010H2000 TPSP106M010H2000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Tantalum Capacitor, 4.7Uf, 20V, Radial 10%; Capacitance Cornell Dubilier - 75M8176 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details