Kyocera Corporation Capacitors - Tantalum Capacitors TPSF157K010R0200

Description
Win Source Part Number: 1087019-TPSF157K010R 0200 Category: Capacitors>Tantalum Capacitors Series: TPS Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: F Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Alternative Parts (Cross-Reference): T491C157K010AT; TR3D157K010C0150; TR3C157K6R3C0200; T494C157K010AT; TAJC157K010RNJ; TPSC157K006R0200TPSF 157K010R0200.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-9263-6,478-9263- 2,478-9263-1,TPSF157 K010R0200-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1087019-TPSF157K010R 0200 Category: Capacitors>Tantalum Capacitors Series: TPS Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: F Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Alternative Parts (Cross-Reference): T491C157K010AT; TR3D157K010C0150; TR3C157K6R3C0200; T494C157K010AT; TAJC157K010RNJ; TPSC157K006R0200TPSF 157K010R0200.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-9263-6,478-9263- 2,478-9263-1,TPSF157 K010R0200-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1087019-TPSF157K010R0200 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1087019-TPSF157K010R0200
Capacitors - Tantalum Capacitors 1087019-TPSF157K010R0200
Win Source Part Number: 1087019-TPSF157K010R 0200 Category: Capacitors>Tantalum Capacitors Series: TPS Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 200mOhm Manufacturer Size Code: F Package / Case: 2312 (6032 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Alternative Parts (Cross-Reference): T491C157K010AT; TR3D157K010C0150; TR3C157K6R3C0200; T494C157K010AT; TAJC157K010RNJ; TPSC157K006R0200TPSF 157K010R0200.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-9263-6,478-9263- 2,478-9263-1,TPSF157 K010R0200-ND

Win Source Part Number: 1087019-TPSF157K010R0200
Category: Capacitors>Tantalum Capacitors
Series: TPS
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 150 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 200mOhm
Manufacturer Size Code: F
Package / Case: 2312 (6032 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Alternative Parts (Cross-Reference): T491C157K010AT; TR3D157K010C0150; TR3C157K6R3C0200; T494C157K010AT; TAJC157K010RNJ; TPSC157K006R0200TPSF157K010R0200.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-9263-6,478-9263-2,478-9263-1,TPSF157K010R0200-ND

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 10V 0.2 Ohm Capacitor
59-TPSF157K010R0200
SMD 150uF 10V 0.2 Ohm Capacitor 59-TPSF157K010R0200
Cap Tant Solid 150uF 10V F CASE 10% (6 X 3.2 X 2mm) Inward L SMD 6032-20 0.2 Ohm 125°C T/R Product overview: TPSF157K010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSF157K010R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 150uF 10V F CASE 10% (6 X 3.2 X 2mm) Inward L SMD 6032-20 0.2 Ohm 125°C T/R Product overview: TPSF157K010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSF157K010R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TPSF157K010R0200DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSF157K010R0200DKR-ND
Tantalum Capacitors 478-TPSF157K010R0200DKR-ND
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSF157K010R0200CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSF157K010R0200CT-ND
Tantalum Capacitors 478-TPSF157K010R0200CT-ND
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSF157K010R0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSF157K010R0200TR-ND
Tantalum Capacitors 478-TPSF157K010R0200TR-ND
150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

150µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 09R6611 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
09R6611
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 09R6611
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - TPSF157K010R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSF157K010R0200
Tantalum Capacitors TPSF157K010R0200
CAP TANT 150UF 10% 10V 2312

CAP TANT 150UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSF157K010R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSF157K010R0200
Capacitors - Tantalum Capacitors TPSF157K010R0200
CAP TANT 150UF 10% 10V 2312

CAP TANT 150UF 10% 10V 2312

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1087019-TPSF157K010R0200 59-TPSF157K010R0200 478-TPSF157K010R0200DKR-ND 478-TPSF157K010R0200CT-ND 09R6611 TPSF157K010R0200 TPSF157K010R0200
Product Name Capacitors - Tantalum Capacitors SMD 150uF 10V 0.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC226K020P06-F - 761762-TAC226K020P06-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details