AVX Corporation Tantalum Capacitors TPSF107M016R0200

Description
Capacitor 2312 100uF 16Vdc 20% 200 mohm
Request a Quote Datasheet
Description
Capacitor 2312 100uF 16Vdc 20% 200 mohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1732780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1732780
Tantalum Capacitors 1732780
Capacitor 2312 100uF 16Vdc 20% 200 mohm

Capacitor 2312 100uF 16Vdc 20% 200 mohm

Supplier's Site
Tantalum Capacitors - 478-12972-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12972-6-ND
Tantalum Capacitors 478-12972-6-ND
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12972-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12972-2-ND
Tantalum Capacitors 478-12972-2-ND
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12972-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12972-1-ND
Tantalum Capacitors 478-12972-1-ND
100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

100µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSF107M016R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSF107M016R0200
Capacitors - Tantalum Capacitors TPSF107M016R0200
CAP TANT 100UF 20% 16V 2312

CAP TANT 100UF 20% 16V 2312

Supplier's Site
Capacitor Tant, 100Uf, 16V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 95M7518 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 16V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx
95M7518
Capacitor Tant, 100Uf, 16V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx 95M7518
CAPACITOR TANT, 100UF, 16V, 0.2 OHM, 0.2, 2312; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:707mA RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 16V, 0.2 OHM, 0.2, 2312; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:707mA RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 100Uf, 16V, 2312; Capacitance Kyocera Avx - 96Y8099 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 100Uf, 16V, 2312; Capacitance Kyocera Avx
96Y8099
Capacitor, Tantalum, 100Uf, 16V, 2312; Capacitance Kyocera Avx 96Y8099
CAPACITOR, TANTALUM, 100UF, 16V, 2312; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:F; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes

CAPACITOR, TANTALUM, 100UF, 16V, 2312; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:F; Product Length:6mm; Product Width:3.2mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 20%, 16 V, 2312 [6032 Metric], F Rohs Compliant Kyocera Avx - 15P3724 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 20%, 16 V, 2312 [6032 Metric], F Rohs Compliant Kyocera Avx
15P3724
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 20%, 16 V, 2312 [6032 Metric], F Rohs Compliant Kyocera Avx 15P3724
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 20%, 16 V, 2312 [6032 Metric], F RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 20%, 16 V, 2312 [6032 Metric], F RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSF107M016R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSF107M016R0200
Tantalum Capacitors TPSF107M016R0200
CAP TANT 100UF 20% 16V 2312

CAP TANT 100UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1732780 478-12972-6-ND 478-12972-2-ND TPSF107M016R0200 95M7518 15P3724 TPSF107M016R0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 100Uf, 16V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 100 F, 20%, 16 V, 2312 [6032 Metric], F Rohs Compliant Kyocera Avx Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum Tantalum Tantalum
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details