Kyocera Corporation Tantalum Capacitors TPSE687M006R0100

Description
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9262-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9262-1-ND
Tantalum Capacitors 478-9262-1-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9262-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9262-6-ND
Tantalum Capacitors 478-9262-6-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9262-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9262-2-ND
Tantalum Capacitors 478-9262-2-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 680uF 6.3V 0.1 Ohm Capacitor
59-TPSE687M006R0100
SMD 680uF 6.3V 0.1 Ohm Capacitor 59-TPSE687M006R0100
Cap Tant Solid 680uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE687M006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE687M006R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 680uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE687M006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE687M006R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitor, 680Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 65M6253 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 680Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
65M6253
Tantalum Capacitor, 680Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 65M6253
TANTALUM CAPACITOR, 680UF, 6.3V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 680UF, 6.3V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 680Uf, 6.3V, 2917; Capacitance Kyocera Avx - 96Y8098 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 680Uf, 6.3V, 2917; Capacitance Kyocera Avx
96Y8098
Capacitor, Tantalum, 680Uf, 6.3V, 2917; Capacitance Kyocera Avx 96Y8098
CAPACITOR, TANTALUM, 680UF, 6.3V, 2917; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 680UF, 6.3V, 2917; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.29A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE687M006R0100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE687M006R0100
Tantalum Capacitors TPSE687M006R0100
CAP TANT 680UF 20% 6.3V 2917

CAP TANT 680UF 20% 6.3V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSE687M006R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE687M006R0100
Tantalum Capacitors TPSE687M006R0100
CAP TANT 680UF 20% 6.3V 2917

CAP TANT 680UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9262-1-ND 478-9262-6-ND 59-TPSE687M006R0100 65M6253 TPSE687M006R0100 TPSE687M006R0100
Product Name Tantalum Capacitors Tantalum Capacitors SMD 680uF 6.3V 0.1 Ohm Capacitor Tantalum Capacitor, 680Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Film Capacitors - 1725655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details