680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm
CAP TANT 680UF 20% 6.3V 2917
CAP TANT 680UF 20% 6.3V 2917
CAPACITOR TANT, 680UF 6.3V, 0.06 OHM, 0.2, 2917; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSE687M006R0060-ND | TPSE687M006R0060 | TPSE687M006R0060 | 54J9208 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 680Uf 6.3V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |