680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 40mOhm @ 100kHz
CAP TANT 680UF 20% 4V 2917
CAPACITOR TANT, 680UF, 4V, 0.04 OHM, 0.2, 2917; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
CAP TANT 680UF 20% 4V 2917
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSE687M004S0040TR-ND | TPSE687M004S0040 | 65M6252 | TPSE687M004S0040 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 680Uf, 4V, 0.04 Ohm, 0.2, 2917; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |