Kyocera Corporation Tantalum Capacitors TPSE687M004R0040

Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 40mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE687M004R0040-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE687M004R0040-ND
Tantalum Capacitors TPSE687M004R0040-ND
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 40mOhm

680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 40mOhm

Buy Now Datasheet
Capacitor Tant, 680Uf, 4V, 0.04 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9205 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 680Uf, 4V, 0.04 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9205
Capacitor Tant, 680Uf, 4V, 0.04 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9205
CAPACITOR TANT, 680UF, 4V, 0.04 OHM, 0.2, 2917; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 680UF, 4V, 0.04 OHM, 0.2, 2917; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE687M004R0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE687M004R0040
Tantalum Capacitors TPSE687M004R0040
CAP TANT 680UF 20% 4V 2917

CAP TANT 680UF 20% 4V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE687M004R0040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE687M004R0040
Capacitors - Tantalum Capacitors TPSE687M004R0040
CAP TANT 680UF 20% 4V 2917

CAP TANT 680UF 20% 4V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSE687M004R0040-ND 54J9205 TPSE687M004R0040 TPSE687M004R0040
Product Name Tantalum Capacitors Capacitor Tant, 680Uf, 4V, 0.04 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers