Kyocera Corporation Tantalum Capacitors TPSE687M002R0050

Description
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE687M002R0050-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE687M002R0050-ND
Tantalum Capacitors TPSE687M002R0050-ND
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 50mOhm

680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE687M002R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE687M002R0050
Tantalum Capacitors TPSE687M002R0050
CAP TANT 680UF 20% 2.5V 2917

CAP TANT 680UF 20% 2.5V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE687M002R0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE687M002R0050
Capacitors - Tantalum Capacitors TPSE687M002R0050
CAP TANT 680UF 20% 2.5V 2917

CAP TANT 680UF 20% 2.5V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSE687M002R0050-ND TPSE687M002R0050 TPSE687M002R0050
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000560GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details