AVX Corporation Tantalum Capacitors TPSE687K006R0060

Description
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9258-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9258-1-ND
Tantalum Capacitors 478-9258-1-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9258-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9258-2-ND
Tantalum Capacitors 478-9258-2-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9258-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9258-6-ND
Tantalum Capacitors 478-9258-6-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE687K006R0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE687K006R0060
Capacitors - Tantalum Capacitors TPSE687K006R0060
CAP TANT 680UF 10% 6.3V 2917

CAP TANT 680UF 10% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TPSE687K006R0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE687K006R0060
Tantalum Capacitors TPSE687K006R0060
CAP TANT 680UF 10% 6.3V 2917

CAP TANT 680UF 10% 6.3V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 680Uf 6.3V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 54J9203 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 680Uf 6.3V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
54J9203
Tantalum Capacitor, 680Uf 6.3V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 54J9203
TANTALUM CAPACITOR, 680UF 6.3V, 0.06 OHM, 0.1, 2917, FULL REEL; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 680UF 6.3V, 0.06 OHM, 0.1, 2917, FULL REEL; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 680Uf, 6.3V, 10%, 2917; Capacitance Kyocera Avx - 88W4157 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 680Uf, 6.3V, 10%, 2917; Capacitance Kyocera Avx
88W4157
Tantalum Capacitor, 680Uf, 6.3V, 10%, 2917; Capacitance Kyocera Avx 88W4157
TANTALUM CAPACITOR, 680uF, 6.3V, 10%, 2917; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Product Length:7.3mm; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 680uF, 6.3V, 10%, 2917; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.06ohm; Manufacturer Size Code:E; Product Length:7.3mm; Case Size:2917 RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 680 F, 10%, 6.3 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 04X6908 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 680 F, 10%, 6.3 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
04X6908
Surface Mount Tantalum Capacitor, Tps Series, 680 F, 10%, 6.3 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 04X6908
Surface Mount Tantalum Capacitor, TPS Series, 680 F, 10%, 6.3 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 680 F, 10%, 6.3 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 680 F, 10%, 6.3 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 65W8127 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 680 F, 10%, 6.3 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
65W8127
Surface Mount Tantalum Capacitor, Tps Series, 680 F, 10%, 6.3 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 65W8127
Surface Mount Tantalum Capacitor, TPS Series, 680 F, 10%, 6.3 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 680 F, 10%, 6.3 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9258-1-ND 478-9258-6-ND TPSE687K006R0060 TPSE687K006R0060 54J9203 04X6908
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 680Uf 6.3V, 0.06 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 680 F, 10%, 6.3 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details