KYOCERA AVX Components Corporation Tantalum Capacitors TPSE686M025S0200

Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE686M025S0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE686M025S0200TR-ND
Tantalum Capacitors 478-TPSE686M025S0200TR-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 68Uf, 25V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 65M6249 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 25V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx
65M6249
Capacitor Tant, 68Uf, 25V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx 65M6249
CAPACITOR TANT, 68UF, 25V, 0.2 OHM, 0.2, 2917; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 25V, 0.2 OHM, 0.2, 2917; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:25V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE686M025S0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE686M025S0200
Tantalum Capacitors TPSE686M025S0200
CAP TANT 68UF 20% 25V 2917

CAP TANT 68UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE686M025S0200TR-ND 65M6249 TPSE686M025S0200
Product Name Tantalum Capacitors Capacitor Tant, 68Uf, 25V, 0.2 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C223U040AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers