Kyocera Corporation Tantalum Capacitors - TPSE686M025R0125 TPSE686M025R0125

Description
Manufacturer: AVX Corporation Win Source Part Number: 798323-TPSE686M025R0 125 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 68μF Tolerance: ±20% ESR (Equivalent Series Resistance): 125 mOhm Manufacturer Size Code: E Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): T495X686M025ATE125; T495X686M025ATE12572 80|T495X686M025AGE12 57280|T494X686M025AT AUTO; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AVX Corporation Win Source Part Number: 798323-TPSE686M025R0 125 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 68μF Tolerance: ±20% ESR (Equivalent Series Resistance): 125 mOhm Manufacturer Size Code: E Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): T495X686M025ATE125; T495X686M025ATE12572 80|T495X686M025AGE12 57280|T494X686M025AT AUTO; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPSE686M025R0125 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 68µF and a rated voltage of 25V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in general medium power DC/DC converters and is tested for 100% surge current capability. The operating temperature range is from -55°C to +125°C, making it versatile for various environmental conditions. The capacitor is available in a 2917 case size and is compliant with lead-free standards. It offers a capacitance tolerance of ±20% and is designed for reliability with a maximum ESR rating at 100kHz. This product is a suitable choice for engineers looking for reliable performance in power supply applications.

Datasheet Summary
Powered by GS/AI

The TPSE686M025R0125 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 68µF and a rated voltage of 25V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in general medium power DC/DC converters and is tested for 100% surge current capability. The operating temperature range is from -55°C to +125°C, making it versatile for various environmental conditions. The capacitor is available in a 2917 case size and is compliant with lead-free standards. It offers a capacitance tolerance of ±20% and is designed for reliability with a maximum ESR rating at 100kHz. This product is a suitable choice for engineers looking for reliable performance in power supply applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE686M025R0125 - 798323-TPSE686M025R0125 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE686M025R0125
798323-TPSE686M025R0125
Tantalum Capacitors - TPSE686M025R0125 798323-TPSE686M025R0125
Manufacturer: AVX Corporation Win Source Part Number: 798323-TPSE686M025R0 125 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 68μF Tolerance: ±20% ESR (Equivalent Series Resistance): 125 mOhm Manufacturer Size Code: E Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): T495X686M025ATE125; T495X686M025ATE12572 80|T495X686M025AGE12 57280|T494X686M025AT AUTO; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 798323-TPSE686M025R0125
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 68μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 125 mOhm
Manufacturer Size Code: E
Family Name: TPS
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): T495X686M025ATE125; T495X686M025ATE1257280|T495X686M025AGE1257280|T494X686M025ATAUTO;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - 478-4152-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4152-6-ND
Tantalum Capacitors 478-4152-6-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4152-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4152-1-ND
Tantalum Capacitors 478-4152-1-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4152-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4152-2-ND
Tantalum Capacitors 478-4152-2-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 125mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 25V 0.125 Ohm Capacitor
59-TPSE686M025R0125
SMD 68uF 25V 0.125 Ohm Capacitor 59-TPSE686M025R0125
Cap Tant Solid 68uF 25V E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.125 Ohm 125°C T/R Product overview: TPSE686M025R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE686M025R0125 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 25V E CASE 20%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.125 Ohm 125°C T/R Product overview: TPSE686M025R0125 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.125 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.125 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE686M025R0125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE686M025R0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE686M025R0125
Tantalum Capacitors TPSE686M025R0125
CAP TANT 68UF 20% 25V 2917

CAP TANT 68UF 20% 25V 2917

Supplier's Site Datasheet
CAP TANT 68UF 20% 25V 2917 - 66-TPSE686M025R0125 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 68UF 20% 25V 2917
66-TPSE686M025R0125
CAP TANT 68UF 20% 25V 2917 66-TPSE686M025R0125
CAP TANT 68UF 20% 25V 2917

CAP TANT 68UF 20% 25V 2917

Supplier's Site
Tantalum Capacitor, 68Uf, 25V, 0.125 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 94C4613 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, 0.125 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
94C4613
Tantalum Capacitor, 68Uf, 25V, 0.125 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 94C4613
TANTALUM CAPACITOR, 68UF, 25V, 0.125 OHM, 0.2, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 25V, 0.125 OHM, 0.2, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf, 25V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 75M2996 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx
75M2996
Tantalum Capacitor, 68Uf, 25V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx 75M2996
TANTALUM CAPACITOR, 68UF, 25V, 0.125 OHM, 0.2, 2917; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 25V, 0.125 OHM, 0.2, 2917; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.125ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE686M025R0125 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE686M025R0125
Tantalum Capacitors TPSE686M025R0125
CAP TANT 68UF 20% 25V 2917

CAP TANT 68UF 20% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 798323-TPSE686M025R0125 478-4152-6-ND 478-4152-1-ND 59-TPSE686M025R0125 TPSE686M025R0125 66-TPSE686M025R0125 94C4613 75M2996 TPSE686M025R0125
Product Name Tantalum Capacitors - TPSE686M025R0125 Tantalum Capacitors Tantalum Capacitors SMD 68uF 25V 0.125 Ohm Capacitor Tantalum Capacitors CAP TANT 68UF 20% 25V 2917 Tantalum Capacitor, 68Uf, 25V, 0.125 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 68Uf, 25V, 0.125 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers