Kyocera Corporation Tantalum Capacitors TPSE686K025T0200V

Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-12576-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12576-1-ND
Tantalum Capacitors 478-12576-1-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12576-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12576-2-ND
Tantalum Capacitors 478-12576-2-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12576-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12576-6-ND
Tantalum Capacitors 478-12576-6-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx - 99AC9781 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx
99AC9781
Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx 99AC9781
CAP, 68UF, 25V, TANT, CASE E; Capacitance:68µF; Voltage Rating:25V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 68UF, 25V, TANT, CASE E; Capacitance:68µF; Voltage Rating:25V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TPS Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE686K025T0200V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE686K025T0200V
Tantalum Capacitors TPSE686K025T0200V
CAP TANT 68UF 10% 25V 2917

CAP TANT 68UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE686K025T0200V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE686K025T0200V
Capacitors - Tantalum Capacitors TPSE686K025T0200V
CAP TANT 68UF 10% 25V 2917

CAP TANT 68UF 10% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12576-1-ND 478-12576-6-ND 99AC9781 TPSE686K025T0200V TPSE686K025T0200V
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 68Uf, 25V, Tant, Case E; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers