Kyocera Corporation Tantalum Capacitors TPSE686K025R0200

Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3334-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3334-2-ND
Tantalum Capacitors 478-3334-2-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3334-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3334-1-ND
Tantalum Capacitors 478-3334-1-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3334-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3334-6-ND
Tantalum Capacitors 478-3334-6-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE686K025R0200 - 798322-TPSE686K025R0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE686K025R0200
798322-TPSE686K025R0200
Tantalum Capacitors - TPSE686K025R0200 798322-TPSE686K025R0200
Manufacturer: AVX Corporation Win Source Part Number: 798322-TPSE686K025R0 200 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 68μF Tolerance: ±10% ESR (Equivalent Series Resistance): 200 mOhm Manufacturer Size Code: E Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): T495X686K025ATE20072 80; T495X686K025ATE200; TPSE686K025T0200V; T495X686K025AGE200; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 798322-TPSE686K025R0200
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 68μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 200 mOhm
Manufacturer Size Code: E
Family Name: TPS
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): T495X686K025ATE2007280; T495X686K025ATE200; TPSE686K025T0200V; T495X686K025AGE200;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 25V 0.2 Ohm Capacitor
59-TPSE686K025R0200
SMD 68uF 25V 0.2 Ohm Capacitor 59-TPSE686K025R0200
Cap Tant Solid 68uF 25V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE686K025R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE686K025R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 25V E CASE 10%( 7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE686K025R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE686K025R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE686K025R0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE686K025R0200
Tantalum Capacitors TPSE686K025R0200
CAP TANT 68UF 10% 25V 2917

CAP TANT 68UF 10% 25V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE686K025R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE686K025R0200
Capacitors - Tantalum Capacitors TPSE686K025R0200
CAP TANT 68UF 10% 25V 2917

CAP TANT 68UF 10% 25V 2917

Supplier's Site
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 10R5894 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
10R5894
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 10R5894
TANTALUM CAPACITOR, 68UF, 25V, 0.2 OHM, 0.1, 2917; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 25V, 0.2 OHM, 0.1, 2917; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Product Width:4.3mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 70K5683 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
70K5683
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 70K5683
TANTALUM CAPACITOR, 68UF, 25V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 25V, 0.2 OHM, 0.1, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 25 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 93K0876 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 25 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
93K0876
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 25 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 93K0876
Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 25 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 25 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE686K025R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE686K025R0200
Tantalum Capacitors TPSE686K025R0200
CAP TANT 68UF 10% 25V 2917

CAP TANT 68UF 10% 25V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3334-2-ND 478-3334-6-ND 798322-TPSE686K025R0200 59-TPSE686K025R0200 TPSE686K025R0200 TPSE686K025R0200 10R5894 70K5683 93K0876 TPSE686K025R0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSE686K025R0200 SMD 68uF 25V 0.2 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 25 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details