Tantalum Capacitors
CAPACITOR TANT, 68UF, 20V, 0.15 OHM, 0.1, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSE686K020S0150TR-ND | TPSE686K020S0150 | TPSE686K020S0150 | 54J9192 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 68Uf, 20V, 0.15 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel | |
| Capacitance Type | Fixed | Fixed | ||
| Technology | Single-Layer |