KYOCERA AVX Components Corporation Tantalum Capacitors TPSE686K020S0125

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE686K020S0125TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE686K020S0125TR-ND
Tantalum Capacitors 478-TPSE686K020S0125TR-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm @ 100kHz

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 125mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE686K020S0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE686K020S0125
Tantalum Capacitors TPSE686K020S0125
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 20V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 70K5682 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 20V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx
70K5682
Capacitor Tant, 68Uf, 20V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx 70K5682
CAPACITOR TANT, 68UF, 20V, 0.125 OHM, 0.1, 2917; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage Rating:20V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 20V, 0.125 OHM, 0.1, 2917; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage Rating:20V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE686K020S0125 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE686K020S0125
Capacitors - Tantalum Capacitors TPSE686K020S0125
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE686K020S0125TR-ND TPSE686K020S0125 70K5682 TPSE686K020S0125
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 20V, 0.125 Ohm, 0.1, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS685K035P1C-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 6933858 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers