AVX Corporation Tantalum Capacitors TPSE686K020R0200

Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9257-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9257-1-ND
Tantalum Capacitors 478-9257-1-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9257-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9257-6-ND
Tantalum Capacitors 478-9257-6-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9257-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9257-2-ND
Tantalum Capacitors 478-9257-2-ND
68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

68µF Molded Tantalum Capacitors 20V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 20V 0.2 Ohm Capacitor
59-TPSE686K020R0200
SMD 68uF 20V 0.2 Ohm Capacitor 59-TPSE686K020R0200
Cap Tant Solid 68uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE686K020R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE686K020R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE686K020R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE686K020R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 4070205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
4070205
Tantalum Capacitors 4070205
TPS SMT tant capacitor,Case E,20V,68uF

TPS SMT tant capacitor,Case E,20V,68uF

Supplier's Site
Tantalum Capacitors - TPSE686K020R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE686K020R0200
Tantalum Capacitors TPSE686K020R0200
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 09J4111 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
09J4111
Capacitor Tant, 68Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 09J4111
CAPACITOR TANT, 68UF, 20V, 0.2 OHM, 0.1, 2917; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:908mA RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 20V, 0.2 OHM, 0.1, 2917; Capacitance:68µF; Voltage(DC):20V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:908mA RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 31C7354 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
31C7354
Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 31C7354
Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 20 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 68 F, 10%, 20 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE686K020R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE686K020R0200
Capacitors - Tantalum Capacitors TPSE686K020R0200
CAP TANT 68UF 10% 20V 2917

CAP TANT 68UF 10% 20V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9257-1-ND 478-9257-6-ND 59-TPSE686K020R0200 4070205 TPSE686K020R0200 09J4111 31C7354 TPSE686K020R0200
Product Name Tantalum Capacitors Tantalum Capacitors SMD 68uF 20V 0.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 20V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 68 F, 10%, 20 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details