KYOCERA AVX Components Corporation Tantalum Capacitors - TPSE686K020R0150V TPSE686K020R0150V

Description
Manufacturer: AVX Corporation Win Source Part Number: 937462-TPSE686K020R0 150V Series: * Features: Tantalum Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8532.21.0050
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 937462-TPSE686K020R0 150V Series: * Features: Tantalum Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8532.21.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE686K020R0150V - 937462-TPSE686K020R0150V - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE686K020R0150V
937462-TPSE686K020R0150V
Tantalum Capacitors - TPSE686K020R0150V 937462-TPSE686K020R0150V
Manufacturer: AVX Corporation Win Source Part Number: 937462-TPSE686K020R0 150V Series: * Features: Tantalum Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8532.21.0050

Manufacturer: AVX Corporation
Win Source Part Number: 937462-TPSE686K020R0150V
Series: *
Features: Tantalum Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE686K020R0150VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE686K020R0150VTR-ND
Tantalum Capacitors 478-TPSE686K020R0150VTR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 20V 0.15 Ohm Capacitor
59-TPSE686K020R0150V
SMD 68uF 20V 0.15 Ohm Capacitor 59-TPSE686K020R0150V
Cap Tant Solid 68uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.15 Ohm 125°C T/R Product overview: TPSE686K020R0150V from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE686K020R0150V can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 20V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.15 Ohm 125°C T/R Product overview: TPSE686K020R0150V from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 20V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 20V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE686K020R0150V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE686K020R0150V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE686K020R0150V
Tantalum Capacitors TPSE686K020R0150V
CAP TANT

CAP TANT

Supplier's Site Datasheet
CAP TANT

CAP TANT

Supplier's Site
Tps Tant Rohs Compliant Kyocera Avx - 65M6244 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tant Rohs Compliant Kyocera Avx
65M6244
Tps Tant Rohs Compliant Kyocera Avx 65M6244
TPS TANT ROHS COMPLIANT: YES

TPS TANT ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE686K020R0150V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE686K020R0150V
Capacitors - Tantalum Capacitors TPSE686K020R0150V
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 937462-TPSE686K020R0150V 478-TPSE686K020R0150VTR-ND 59-TPSE686K020R0150V TPSE686K020R0150V 66-TPSE686K020R0150V 65M6244 TPSE686K020R0150V
Product Name Tantalum Capacitors - TPSE686K020R0150V Tantalum Capacitors SMD 68uF 20V 0.15 Ohm Capacitor Tantalum Capacitors CAP TANT Tps Tant Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Packing Method Tape Reel Tape and Reel Tape Reel; Tape & Reel (TR) Tape Reel Tape Reel; Tape & Reel (TR)
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details