KYOCERA AVX Components Corporation Tantalum Capacitors TPSE477M010S0050

Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE477M010S0050DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE477M010S0050DKR-ND
Tantalum Capacitors 478-TPSE477M010S0050DKR-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE477M010S0050CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE477M010S0050CT-ND
Tantalum Capacitors 478-TPSE477M010S0050CT-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE477M010S0050TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE477M010S0050TR-ND
Tantalum Capacitors 478-TPSE477M010S0050TR-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 470Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9188 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9188
Capacitor Tant, 470Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9188
CAPACITOR TANT, 470UF, 10V, 0.05 OHM, 0.2, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 10V, 0.05 OHM, 0.2, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE477M010S0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477M010S0050
Tantalum Capacitors TPSE477M010S0050
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE477M010S0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE477M010S0050
Capacitors - Tantalum Capacitors TPSE477M010S0050
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE477M010S0050DKR-ND 478-TPSE477M010S0050CT-ND 54J9188 TPSE477M010S0050 TPSE477M010S0050
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 470Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH6R3MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701124 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers