Kyocera Corporation Tantalum Capacitors TPSE477M010R0060

Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9254-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9254-6-ND
Tantalum Capacitors 478-9254-6-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9254-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9254-1-ND
Tantalum Capacitors 478-9254-1-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9254-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9254-2-ND
Tantalum Capacitors 478-9254-2-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE477M010R0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477M010R0060
Tantalum Capacitors TPSE477M010R0060
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site Datasheet
Capacitor Tant, 470Uf, 10V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 29H4531 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 10V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx
29H4531
Capacitor Tant, 470Uf, 10V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx 29H4531
CAPACITOR TANT, 470UF, 10V, 0.06 OHM, 0.2, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 10V, 0.06 OHM, 0.2, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 470Uf, 10V, 2917; Capacitance Kyocera Avx - 96Y8095 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 470Uf, 10V, 2917; Capacitance Kyocera Avx
96Y8095
Capacitor, Tantalum, 470Uf, 10V, 2917; Capacitance Kyocera Avx 96Y8095
CAPACITOR, TANTALUM, 470UF, 10V, 2917; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.66A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 470UF, 10V, 2917; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.06ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.66A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9254-6-ND 478-9254-1-ND TPSE477M010R0060 29H4531 96Y8095
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 470Uf, 10V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitor, Tantalum, 470Uf, 10V, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAS184K100P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701237 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers