Kyocera Corporation Tantalum Capacitors - TPSE477M010R0050 TPSE477M010R0050

Description
Manufacturer: AVX Corporation Win Source Part Number: 728029-TPSE477M010R0 050 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 470μF Tolerance: ±20% ESR (Equivalent Series Resistance): 50 mOhm Manufacturer Size Code: E Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): LSR470 / 10HM50; T495X477M010ATE05024 78; T495X477M010AME060; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 728029-TPSE477M010R0 050 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 470μF Tolerance: ±20% ESR (Equivalent Series Resistance): 50 mOhm Manufacturer Size Code: E Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): LSR470 / 10HM50; T495X477M010ATE05024 78; T495X477M010AME060; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE477M010R0050 - 728029-TPSE477M010R0050 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE477M010R0050
728029-TPSE477M010R0050
Tantalum Capacitors - TPSE477M010R0050 728029-TPSE477M010R0050
Manufacturer: AVX Corporation Win Source Part Number: 728029-TPSE477M010R0 050 Series: TPS Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 470μF Tolerance: ±20% ESR (Equivalent Series Resistance): 50 mOhm Manufacturer Size Code: E Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Family Name: TPS Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): LSR470 / 10HM50; T495X477M010ATE05024 78; T495X477M010AME060; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 728029-TPSE477M010R0050
Series: TPS
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 470μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 50 mOhm
Manufacturer Size Code: E
Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Family Name: TPS
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): LSR470 / 10HM50; T495X477M010ATE0502478; T495X477M010AME060;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 10V 0.05 Ohm Capacitor
59-TPSE477M010R0050
SMD 470uF 10V 0.05 Ohm Capacitor 59-TPSE477M010R0050
Cap Tant Solid 470uF 10V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 125°C T/R Product overview: TPSE477M010R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477M010R0050 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 10V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 125°C T/R Product overview: TPSE477M010R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477M010R0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-4149-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4149-1-ND
Tantalum Capacitors 478-4149-1-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4149-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4149-2-ND
Tantalum Capacitors 478-4149-2-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4149-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4149-6-ND
Tantalum Capacitors 478-4149-6-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitor, 470Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 75M2994 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx
75M2994
Tantalum Capacitor, 470Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx 75M2994
TANTALUM CAPACITOR, 470UF, 10V, 0.05 OHM, 0.2, 2917; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 10V, 0.05 OHM, 0.2, 2917; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 470Uf, 10V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 73C1679 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 10V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
73C1679
Tantalum Capacitor, 470Uf, 10V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 73C1679
TANTALUM CAPACITOR, 470UF, 10V, 0.05 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 10V, 0.05 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE477M010R0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477M010R0050
Capacitors - Tantalum Capacitors TPSE477M010R0050
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - TPSE477M010R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477M010R0050
Tantalum Capacitors TPSE477M010R0050
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TPSE477M010R0050 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSE477M010R0050
Tantalum Capacitors TPSE477M010R0050
CAP TANT 470UF 20% 10V 2917

CAP TANT 470UF 20% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 728029-TPSE477M010R0050 59-TPSE477M010R0050 478-4149-1-ND 478-4149-6-ND 75M2994 73C1679 TPSE477M010R0050 TPSE477M010R0050 TPSE477M010R0050
Product Name Tantalum Capacitors - TPSE477M010R0050 SMD 470uF 10V 0.05 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 470Uf, 10V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx Tantalum Capacitor, 470Uf, 10V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 106SVL035MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details