AVX Corporation Tantalum Capacitors TPSE477M006S0050

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE477M006S0050TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE477M006S0050TR-ND
Tantalum Capacitors 478-TPSE477M006S0050TR-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm @ 100kHz

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE477M006S0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477M006S0050
Tantalum Capacitors TPSE477M006S0050
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE477M006S0050 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE477M006S0050
Capacitors - Tantalum Capacitors TPSE477M006S0050
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J9184 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J9184
Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J9184
TANTALUM CAPACITOR, 470UF 6.3V, 0.05 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 6.3V, 0.05 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE477M006S0050TR-ND TPSE477M006S0050 TPSE477M006S0050 54J9184
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details