Kyocera Corporation SMD 470uF 6.3V 0.1 Ohm Capacitor TPSE477M006R0100

Description
Cap Tant Solid 470uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE477M006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477M006R0100 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 470uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE477M006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477M006R0100 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPSE477M006R0100 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 470µF and a rated voltage of 6.3V. It is part of the TPS series, known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications requiring reliable performance in medium power DC/DC converters and other power supply circuits. The operating temperature range is from -55°C to +125°C, making it versatile for various environmental conditions. It is also surge current tested and available in multiple case sizes, ensuring compatibility with different design requirements. The capacitor is lead-free compatible, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The TPSE477M006R0100 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 470µF and a rated voltage of 6.3V. It is part of the TPS series, known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications requiring reliable performance in medium power DC/DC converters and other power supply circuits. The operating temperature range is from -55°C to +125°C, making it versatile for various environmental conditions. It is also surge current tested and available in multiple case sizes, ensuring compatibility with different design requirements. The capacitor is lead-free compatible, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 6.3V 0.1 Ohm Capacitor
59-TPSE477M006R0100
SMD 470uF 6.3V 0.1 Ohm Capacitor 59-TPSE477M006R0100
Cap Tant Solid 470uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE477M006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477M006R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.1 Ohm 125°C T/R Product overview: TPSE477M006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477M006R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-9253-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9253-1-ND
Tantalum Capacitors 478-9253-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9253-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9253-2-ND
Tantalum Capacitors 478-9253-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-9253-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9253-6-ND
Tantalum Capacitors 478-9253-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE477M006R0100 - 798321-TPSE477M006R0100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE477M006R0100
798321-TPSE477M006R0100
Tantalum Capacitors - TPSE477M006R0100 798321-TPSE477M006R0100
Manufacturer: AVX Corporation Win Source Part Number: 798321-TPSE477M006R0 100 Series: TPS Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 470μF Tolerance: ±20% ESR (Equivalent Series Resistance): 100 mOhm Manufacturer Size Code: E Family Name: TPS Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.169" (4.30mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): TPSE477M006T0100V|TP SE477M006U0100V|LSR4 70/6HM23|T495X477M00 6AME030; ; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 798321-TPSE477M006R0100
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 470μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 100 mOhm
Manufacturer Size Code: E
Family Name: TPS
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.169" (4.30mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): TPSE477M006T0100V|TPSE477M006U0100V|LSR470/6HM23|T495X477M006AME030; ;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - TPSE477M006R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477M006R0100
Tantalum Capacitors TPSE477M006R0100
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE477M006R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477M006R0100
Capacitors - Tantalum Capacitors TPSE477M006R0100
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitor, 470Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J9183 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J9183
Tantalum Capacitor, 470Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J9183
TANTALUM CAPACITOR, 470UF, 6.3V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF, 6.3V, 0.1 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSE477M006R0100 478-9253-1-ND 478-9253-6-ND 798321-TPSE477M006R0100 TPSE477M006R0100 TPSE477M006R0100 54J9183
Product Name SMD 470uF 6.3V 0.1 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSE477M006R0100 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 470Uf, 6.3V, 0.1 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Reel package Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers