Kyocera Corporation Tantalum Capacitors TPSE477M006R0060

Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9252-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9252-2-ND
Tantalum Capacitors 478-9252-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 60mOhm

Buy Now Datasheet
Capacitor Tant, 470Uf 6.3V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9182 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf 6.3V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9182
Capacitor Tant, 470Uf 6.3V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9182
CAPACITOR TANT, 470UF 6.3V, 0.06 OHM, 0.2, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 470UF 6.3V, 0.06 OHM, 0.2, 2917; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE477M006R0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477M006R0060
Capacitors - Tantalum Capacitors TPSE477M006R0060
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TPSE477M006R0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477M006R0060
Tantalum Capacitors TPSE477M006R0060
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-9252-2-ND 54J9182 TPSE477M006R0060 TPSE477M006R0060
Product Name Tantalum Capacitors Capacitor Tant, 470Uf 6.3V, 0.06 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details