Kyocera Corporation SMD 470uF 6.3V 0.05 Ohm Capacitor TPSE477M006R0050

Description
Cap Tant Solid 470uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 125°C T/R Product overview: TPSE477M006R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477M006R0050 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 470uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 125°C T/R Product overview: TPSE477M006R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477M006R0050 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPSE477M006R0050 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 470µF and a rated voltage of 6.3V. It is part of the TPS series, known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in general medium power DC/DC converters and is tested for surge current reliability. The device operates within a temperature range of -55°C to +125°C and has a maximum ESR rating at 100kHz. It is available in a 2917 case size and is compatible with lead-free soldering processes. The capacitor also meets environmental classification standards and is designed for high reliability, making it a viable option for engineers seeking dependable performance in their electronic designs.

Datasheet Summary
Powered by GS/AI

The TPSE477M006R0050 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 470µF and a rated voltage of 6.3V. It is part of the TPS series, known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in general medium power DC/DC converters and is tested for surge current reliability. The device operates within a temperature range of -55°C to +125°C and has a maximum ESR rating at 100kHz. It is available in a 2917 case size and is compatible with lead-free soldering processes. The capacitor also meets environmental classification standards and is designed for high reliability, making it a viable option for engineers seeking dependable performance in their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470uF 6.3V 0.05 Ohm Capacitor
59-TPSE477M006R0050
SMD 470uF 6.3V 0.05 Ohm Capacitor 59-TPSE477M006R0050
Cap Tant Solid 470uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 125°C T/R Product overview: TPSE477M006R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477M006R0050 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 6.3V E CASE 20% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.05 Ohm 125°C T/R Product overview: TPSE477M006R0050 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.05 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.05 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477M006R0050 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE477M006R0050 - 708246-TPSE477M006R0050 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE477M006R0050
708246-TPSE477M006R0050
Tantalum Capacitors - TPSE477M006R0050 708246-TPSE477M006R0050
Manufacturer: AVX Corporation Win Source Part Number: 708246-TPSE477M006R0 050 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 470μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 50mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708246-TPSE477M006R0050
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 470μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 50mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitors - 478-4147-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4147-6-ND
Tantalum Capacitors 478-4147-6-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4147-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4147-2-ND
Tantalum Capacitors 478-4147-2-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4147-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4147-1-ND
Tantalum Capacitors 478-4147-1-ND
470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

470µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 50mOhm

Buy Now Datasheet
Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 38H9218 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
38H9218
Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 38H9218
TANTALUM CAPACITOR, 470UF 6.3V, 0.05 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 6.3V, 0.05 OHM, 0.2, 2917, FULL REEL; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 75M2992 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx
75M2992
Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx 75M2992
TANTALUM CAPACITOR, 470UF 6.3V, 0.05 OHM, 0.2, 2917; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

TANTALUM CAPACITOR, 470UF 6.3V, 0.05 OHM, 0.2, 2917; Capacitance:470µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.05ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE477M006R0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477M006R0050
Capacitors - Tantalum Capacitors TPSE477M006R0050
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site
Tantalum Capacitors - TPSE477M006R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477M006R0050
Tantalum Capacitors TPSE477M006R0050
CAP TANT 470UF 20% 6.3V 2917

CAP TANT 470UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSE477M006R0050 708246-TPSE477M006R0050 478-4147-6-ND 478-4147-2-ND 38H9218 75M2992 TPSE477M006R0050 TPSE477M006R0050
Product Name SMD 470uF 6.3V 0.05 Ohm Capacitor Tantalum Capacitors - TPSE477M006R0050 Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 470Uf 6.3V, 0.05 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel; Reel Digi-Reel® Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details