AVX Corporation Tantalum Capacitors TPSE477K010R0200

Description
Capacitor tantalum TPS 2717 470uF 10V
Request a Quote Datasheet
Description
Capacitor tantalum TPS 2717 470uF 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6993747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993747
Tantalum Capacitors 6993747
Capacitor tantalum TPS 2717 470uF 10V

Capacitor tantalum TPS 2717 470uF 10V

Supplier's Site
Tantalum Capacitors - 6993747P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6993747P
Tantalum Capacitors 6993747P
Capacitor tantalum TPS 2717 470uF 10V

Capacitor tantalum TPS 2717 470uF 10V

Supplier's Site
Tantalum Capacitors - 1676754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1676754
Tantalum Capacitors 1676754
Capacitor tantalum TPS 2717 470uF 10V

Capacitor tantalum TPS 2717 470uF 10V

Supplier's Site
Singapore, Singapore
SMD 470uF 10V 0.2 Ohm Capacitor
59-TPSE477K010R0200
SMD 470uF 10V 0.2 Ohm Capacitor 59-TPSE477K010R0200
Cap Tant Solid 470uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE477K010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K010R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 10V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.2 Ohm 125°C T/R Product overview: TPSE477K010R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE477K010R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-12971-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12971-1-ND
Tantalum Capacitors 478-12971-1-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12971-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12971-6-ND
Tantalum Capacitors 478-12971-6-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-12971-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-12971-2-ND
Tantalum Capacitors 478-12971-2-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE477K010R0200 - 845020-TPSE477K010R0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE477K010R0200
845020-TPSE477K010R0200
Tantalum Capacitors - TPSE477K010R0200 845020-TPSE477K010R0200
Manufacturer: AVX Corporation Win Source Part Number: 845020-TPSE477K010R0 200 Series: TPS Features: 470 µF Tantalum Capacitors 10 V Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TPSE477K010R0200-ND, 478-12971-2, 478-12971-1, 478-12971-6

Manufacturer: AVX Corporation
Win Source Part Number: 845020-TPSE477K010R0200
Series: TPS
Features: 470 µF Tantalum Capacitors 10 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TPSE477K010R0200-ND, 478-12971-2, 478-12971-1, 478-12971-6

Buy Now Datasheet
Tantalum Capacitors - TPSE477K010R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K010R0200
Tantalum Capacitors TPSE477K010R0200
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE477K010R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE477K010R0200
Capacitors - Tantalum Capacitors TPSE477K010R0200
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site
Capacitor Tant, 470Uf, 10V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 54J9177 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 10V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx
54J9177
Capacitor Tant, 470Uf, 10V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx 54J9177
CAPACITOR TANT, 470UF, 10V, 0.2 OHM, 0.1, 2917; Capacitance:470µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 10V, 0.2 OHM, 0.1, 2917; Capacitance:470µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx - 15P3715 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
15P3715
Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx 15P3715
Surface Mount Tantalum Capacitor, TPS Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6993747 6993747P 59-TPSE477K010R0200 478-12971-1-ND 478-12971-6-ND 845020-TPSE477K010R0200 TPSE477K010R0200 TPSE477K010R0200 54J9177 15P3715
Product Name Tantalum Capacitors Tantalum Capacitors SMD 470uF 10V 0.2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TPSE477K010R0200 Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 470Uf, 10V, 0.2 Ohm, 0.1, 2917; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 470 F, 10%, 10 V, 2917 [7343 Metric], E Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Tantalum Capacitors - TDL106M025S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details