Kyocera Corporation Tantalum Capacitors TPSE477K010R0045V

Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE477K010R0045VTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE477K010R0045VTR-ND
Tantalum Capacitors 478-TPSE477K010R0045VTR-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm @ 100kHz

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE477K010R0045VCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE477K010R0045VCT-ND
Tantalum Capacitors 478-TPSE477K010R0045VCT-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm @ 100kHz

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TPSE477K010R0045VDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE477K010R0045VDKR-ND
Tantalum Capacitors 478-TPSE477K010R0045VDKR-ND
470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm @ 100kHz

470µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSE477K010R0045V - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE477K010R0045V
Tantalum Capacitors TPSE477K010R0045V
CAP TANT 470UF 10% 10V 2917

CAP TANT 470UF 10% 10V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSE477K010R0045VTR-ND 478-TPSE477K010R0045VDKR-ND TPSE477K010R0045V
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Tantalum Capacitors - T491D106K025AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details